Kionix, Inc. Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - KXTC9-2171 KXTC9-2171

Description
Manufacturer: Kionix Inc. Win Source Part Number: 876502-KXTC9-2171 Features: - Sensor - Output Package: Reel - TR Categories: Sensors Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 3 (168 Hours)
Request a Quote
Description
Manufacturer: Kionix Inc. Win Source Part Number: 876502-KXTC9-2171 Features: - Sensor - Output Package: Reel - TR Categories: Sensors Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 3 (168 Hours)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - KXTC9-2171 - 876502-KXTC9-2171 - Win Source Electronics
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - KXTC9-2171
876502-KXTC9-2171
Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - KXTC9-2171 876502-KXTC9-2171
Manufacturer: Kionix Inc. Win Source Part Number: 876502-KXTC9-2171 Features: - Sensor - Output Package: Reel - TR Categories: Sensors Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 3 (168 Hours)

Manufacturer: Kionix Inc.
Win Source Part Number: 876502-KXTC9-2171
Features: - Sensor - Output
Package: Reel - TR
Categories: Sensors
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 3 (168 Hours)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Motion and Occupancy Detectors
Product Number 876502-KXTC9-2171
Product Name Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - KXTC9-2171
Unlock Full Specs
to access all available technical data

Similar Products

PIR Sensors - 7962047 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Passive Infrared
Detection Range 131 ft (400 dm)
Mounting Ceiling Mount; Ceiling
View Details
Occupancy Sensor, Automatic ON Automatic OFF - EKA23 - Suzhou Ele Mfg Co., Ltd.
Specs
Type Passive Infrared, PIRs
View Details
Type 18.31 - PIR movement detectors 10A - 183182300000 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details
Motion Detector / Presence Sensor -  - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
View Details