Manufacturer: Kionix Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1140089-KXTC9-2050
Packaging: Cut Tape
Output Type: Analog
Bandwidth: 50 Hz
Number of Pins: 10
Axis: X, Y, Z
Sensor Type: 3 Axis
Sensitivity (mV/g): 660 mV/g
Categories: Custom Parts
Case / Package: LGA
Operating Supply Current: 240 µA
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: Unknown
Max Supply Voltage: 3.6 V
Min Supply Voltage: 1.8 V
Max Operating Temperature: 85 °C
Max Supply Voltage (DC): 3.6 V
Min Supply Voltage (DC): 1.8 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1140089-KXTC9-2050 |
| Product Name | Custom Parts - Custom Parts (J - M) - KXTC9-2050 |