Kionix, Inc. Motion Sensors - Motion Sensors - Accelerometers - KXTC9-2050-FR KXTC9-2050-FR

Description
Manufacturer: Kionix Inc. Win Source Part Number: 814018-KXTC9-2050-FR Packaging: Reel Type: Analog Mounting Style: SMD Features: Adjustable Bandwidth, Selectable Low Pass Filter Output Type: Analog Voltage Bandwidth: 50Hz Axis: X, Y, Z Acceleration Range: ±2g Sensitivity (mV/g): 660 Supplier Device Package: 10-LGA (3x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 10-VFLGA Popularity: Low Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 4,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.8V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: Kionix Inc. Win Source Part Number: 814018-KXTC9-2050-FR Packaging: Reel Type: Analog Mounting Style: SMD Features: Adjustable Bandwidth, Selectable Low Pass Filter Output Type: Analog Voltage Bandwidth: 50Hz Axis: X, Y, Z Acceleration Range: ±2g Sensitivity (mV/g): 660 Supplier Device Package: 10-LGA (3x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 10-VFLGA Popularity: Low Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 4,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.8V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Accelerometers - KXTC9-2050-FR
814018-KXTC9-2050-FR
Motion Sensors - Motion Sensors - Accelerometers - KXTC9-2050-FR 814018-KXTC9-2050-FR
Manufacturer: Kionix Inc. Win Source Part Number: 814018-KXTC9-2050-FR Packaging: Reel Type: Analog Mounting Style: SMD Features: Adjustable Bandwidth, Selectable Low Pass Filter Output Type: Analog Voltage Bandwidth: 50Hz Axis: X, Y, Z Acceleration Range: ±2g Sensitivity (mV/g): 660 Supplier Device Package: 10-LGA (3x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 10-VFLGA Popularity: Low Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 4,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.8V ~ 3.6V

Manufacturer: Kionix Inc.
Win Source Part Number: 814018-KXTC9-2050-FR
Packaging: Reel
Type: Analog
Mounting Style: SMD
Features: Adjustable Bandwidth, Selectable Low Pass Filter
Output Type: Analog Voltage
Bandwidth: 50Hz
Axis: X, Y, Z
Acceleration Range: ±2g
Sensitivity (mV/g): 660
Supplier Device Package: 10-LGA (3x3)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 10-VFLGA
Popularity: Low
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 4,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.8V ~ 3.6V

Buy Now
Accelerometers - 1191-1005-2-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
1191-1005-2-ND
Accelerometers 1191-1005-2-ND
Accelerometer X, Y, Z Axis ±2g 50Hz 10-LGA (3x3)

Accelerometer X, Y, Z Axis ±2g 50Hz 10-LGA (3x3)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Accelerometers Accelerometers
Product Number 814018-KXTC9-2050-FR 1191-1005-2-ND
Product Name Motion Sensors - Motion Sensors - Accelerometers - KXTC9-2050-FR Accelerometers
Sensor Mounting SMD SMD
Acceleration 2 g 2 g
Operating Temperature -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Measurement Axes Triaxial
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometers for machine and machining - ACCELEROMETERS - Marposs Corp
Specs
Measurement Axes Single (optional feature); Biaxial (optional feature); Triaxial (optional feature)
Sensor Technology MEMS (optional feature); Piezoelectric (optional feature)
Device Category Sensor / Transducer
View Details