Kionix, Inc. Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - KXTC8-2850 KXTC8-2850

Description
Manufacturer: Kionix Inc. Win Source Part Number: 876501-KXTC8-2850 Operating Temperature Range: -40°C ~ 85°C Features: Accelerometer, Magnetometer, 6 Axis Sensor Analog Output Package: Reel - TR Package: 16-VFLGA Mounting: Surface Mount Categories: Sensors Case / Package: 16-LGA (4x4) Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 3 (168 Hours)
Request a Quote
Description
Manufacturer: Kionix Inc. Win Source Part Number: 876501-KXTC8-2850 Operating Temperature Range: -40°C ~ 85°C Features: Accelerometer, Magnetometer, 6 Axis Sensor Analog Output Package: Reel - TR Package: 16-VFLGA Mounting: Surface Mount Categories: Sensors Case / Package: 16-LGA (4x4) Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 3 (168 Hours)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - KXTC8-2850 - 876501-KXTC8-2850 - Win Source Electronics
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - KXTC8-2850
876501-KXTC8-2850
Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - KXTC8-2850 876501-KXTC8-2850
Manufacturer: Kionix Inc. Win Source Part Number: 876501-KXTC8-2850 Operating Temperature Range: -40°C ~ 85°C Features: Accelerometer, Magnetometer, 6 Axis Sensor Analog Output Package: Reel - TR Package: 16-VFLGA Mounting: Surface Mount Categories: Sensors Case / Package: 16-LGA (4x4) Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 3 (168 Hours)

Manufacturer: Kionix Inc.
Win Source Part Number: 876501-KXTC8-2850
Operating Temperature Range: -40°C ~ 85°C
Features: Accelerometer, Magnetometer, 6 Axis Sensor Analog Output
Package: Reel - TR
Package: 16-VFLGA
Mounting: Surface Mount
Categories: Sensors
Case / Package: 16-LGA (4x4)
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 3 (168 Hours)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Motion and Occupancy Detectors
Product Number 876501-KXTC8-2850
Product Name Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - KXTC8-2850
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Vacancy Sensor, Manual ON Automatic OFF - SP17VS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Passive Infrared, PIRs
View Details
Thermacon UL-Listed PIR Motion Sensor - T-90 - Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
Detection Range 8 to 11 ft (24.38 to 33.53 dm)
Mounting Ceiling Mount
View Details
PIR Sensors - 519444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Ir detector
View Details
Type 18.31 - PIR movement detectors 10A - 183100240300 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details