Kionix, Inc. KXPS5 Series KXPS5-1083

Description
These high-performance silicon micromachined linear accelerometersand inclinometers consist of a sensor element and an ASIC packaged in a3x5x0.9mm Land Grid Array (LGA). The sensor element is fabricated fromsingle-crystal silicon with proprietary Deep Reactive Ion Etching(DRIE) processes and is protected from the environment by ahermetically-sealed silicon cap at the wafer level. TheKXPS5 series is designed to provide a high signal-to-noise ratio withexcellent performance over temperature. These sensors can accept supplyvoltages between 1.8V and 5.25V. Sensitivity is factory programmableallowing customization for applications requiring from ±1.5g to ±6.0granges. Sensor bandwidth is user-definable. Interrupts can be generatedfor acceleration on any axis above a threshold value (Motion Interrupt)or for acceleration on all three axes below a threshold value(Free-fall Interrupt). The sensor element functions onthe principle of differential capacitance. Acceleration causesdisplacement of a silicon structure resulting in a change incapacitance. An ASIC, using a standard CMOS manufacturing process,detects and transforms changes in capacitance into an analog outputvoltage, which is proportional to acceleration. This voltage isdigitized by an on-board A/D converter and is accessed via aninter-integrated circuit (I2C) bus or serial peripheral interface (SPI).
Description
These high-performance silicon micromachined linear accelerometersand inclinometers consist of a sensor element and an ASIC packaged in a3x5x0.9mm Land Grid Array (LGA). The sensor element is fabricated fromsingle-crystal silicon with proprietary Deep Reactive Ion Etching(DRIE) processes and is protected from the environment by ahermetically-sealed silicon cap at the wafer level. TheKXPS5 series is designed to provide a high signal-to-noise ratio withexcellent performance over temperature. These sensors can accept supplyvoltages between 1.8V and 5.25V. Sensitivity is factory programmableallowing customization for applications requiring from ±1.5g to ±6.0granges. Sensor bandwidth is user-definable. Interrupts can be generatedfor acceleration on any axis above a threshold value (Motion Interrupt)or for acceleration on all three axes below a threshold value(Free-fall Interrupt). The sensor element functions onthe principle of differential capacitance. Acceleration causesdisplacement of a silicon structure resulting in a change incapacitance. An ASIC, using a standard CMOS manufacturing process,detects and transforms changes in capacitance into an analog outputvoltage, which is proportional to acceleration. This voltage isdigitized by an on-board A/D converter and is accessed via aninter-integrated circuit (I2C) bus or serial peripheral interface (SPI).

Suppliers

Company
Product
Description
Supplier Links
KXPS5 Series - KXPS5-1083 - Kionix, Inc.
Ithaca, NY, USA
KXPS5 Series
KXPS5-1083
KXPS5 Series KXPS5-1083
These high-performance silicon micromachined linear accelerometersand inclinometers consist of a sensor element and an ASIC packaged in a3x5x0.9mm Land Grid Array (LGA). The sensor element is fabricated fromsingle-crystal silicon with proprietary Deep Reactive Ion Etching(DRIE) processes and is protected from the environment by ahermetically-sealed silicon cap at the wafer level. TheKXPS5 series is designed to provide a high signal-to-noise ratio withexcellent performance over temperature. These sensors can accept supplyvoltages between 1.8V and 5.25V. Sensitivity is factory programmableallowing customization for applications requiring from ±1.5g to ±6.0granges. Sensor bandwidth is user-definable. Interrupts can be generatedfor acceleration on any axis above a threshold value (Motion Interrupt)or for acceleration on all three axes below a threshold value(Free-fall Interrupt). The sensor element functions onthe principle of differential capacitance. Acceleration causesdisplacement of a silicon structure resulting in a change incapacitance. An ASIC, using a standard CMOS manufacturing process,detects and transforms changes in capacitance into an analog outputvoltage, which is proportional to acceleration. This voltage isdigitized by an on-board A/D converter and is accessed via aninter-integrated circuit (I2C) bus or serial peripheral interface (SPI).

These high-performance silicon micromachined linear accelerometersand inclinometers consist of a sensor element and an ASIC packaged in a3x5x0.9mm Land Grid Array (LGA). The sensor element is fabricated fromsingle-crystal silicon with proprietary Deep Reactive Ion Etching(DRIE) processes and is protected from the environment by ahermetically-sealed silicon cap at the wafer level. TheKXPS5 series is designed to provide a high signal-to-noise ratio withexcellent performance over temperature. These sensors can accept supplyvoltages between 1.8V and 5.25V. Sensitivity is factory programmableallowing customization for applications requiring from ±1.5g to ±6.0granges. Sensor bandwidth is user-definable. Interrupts can be generatedfor acceleration on any axis above a threshold value (Motion Interrupt)or for acceleration on all three axes below a threshold value(Free-fall Interrupt). The sensor element functions onthe principle of differential capacitance. Acceleration causesdisplacement of a silicon structure resulting in a change incapacitance. An ASIC, using a standard CMOS manufacturing process,detects and transforms changes in capacitance into an analog outputvoltage, which is proportional to acceleration. This voltage isdigitized by an on-board A/D converter and is accessed via aninter-integrated circuit (I2C) bus or serial peripheral interface (SPI).

Supplier's Site

Technical Specifications

  Kionix, Inc.
Product Category Accelerometers
Product Number KXPS5-1083
Product Name KXPS5 Series
Measurement Axes Single; Biaxial; Triaxial
Sensor Technology MEMS
Device Category Sensor / Transducer
Sensor Outputs Acceleration
Sensor Mounting Surface Mount IC
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometer Input Module - SCM5B48-02 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details
Embedded Accelerometers - 3022-005-P - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 5 g
Frequency Range 0.0 to 1000 Hz
View Details
General Purpose Accelerometer - 3055D9 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Single
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Sensor Mounting Stud/Bolt; Stud mounting
View Details