Manufacturer: Kionix Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1149299-KXP84-2050
Length: 5 mm
Height: 1.2 mm
Number of Pins: 14
Width: 5 mm
Categories: Custom Parts
Case / Package: DFN
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.25 V
Min Supply Voltage: 2.7 V
Max Operating Temperature: 85 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1149299-KXP84-2050 |
| Product Name | Custom Parts - Custom Parts (J - M) - KXP84-2050 |