Kionix, Inc. Motion Sensors - Motion Sensors - Accelerometers - KXCJK-1013-01 KXCJK-1013-01

Description
Manufacturer: Kionix Inc. Win Source Part Number: 803200-KXCJK-1013-01 Packaging: Reel Type: Digital Mounting Style: SMD Features: Adjustable Bandwidth Output Type: I2C Bandwidth: 0.39Hz ~ 800Hz Part Status: Obsolete (End Of Life) Axis: X, Y, Z Acceleration Range: ±2g, 4g, 8g Sensitivity (LSB/g): 1024 (±8g) Supplier Device Package: 16-LGA (3x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 16-VFLGA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.71V ~ 3.6V
Request a Quote
Description
Manufacturer: Kionix Inc. Win Source Part Number: 803200-KXCJK-1013-01 Packaging: Reel Type: Digital Mounting Style: SMD Features: Adjustable Bandwidth Output Type: I2C Bandwidth: 0.39Hz ~ 800Hz Part Status: Obsolete (End Of Life) Axis: X, Y, Z Acceleration Range: ±2g, 4g, 8g Sensitivity (LSB/g): 1024 (±8g) Supplier Device Package: 16-LGA (3x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 16-VFLGA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.71V ~ 3.6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Accelerometers - KXCJK-1013-01
803200-KXCJK-1013-01
Motion Sensors - Motion Sensors - Accelerometers - KXCJK-1013-01 803200-KXCJK-1013-01
Manufacturer: Kionix Inc. Win Source Part Number: 803200-KXCJK-1013-01 Packaging: Reel Type: Digital Mounting Style: SMD Features: Adjustable Bandwidth Output Type: I2C Bandwidth: 0.39Hz ~ 800Hz Part Status: Obsolete (End Of Life) Axis: X, Y, Z Acceleration Range: ±2g, 4g, 8g Sensitivity (LSB/g): 1024 (±8g) Supplier Device Package: 16-LGA (3x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 16-VFLGA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.71V ~ 3.6V

Manufacturer: Kionix Inc.
Win Source Part Number: 803200-KXCJK-1013-01
Packaging: Reel
Type: Digital
Mounting Style: SMD
Features: Adjustable Bandwidth
Output Type: I2C
Bandwidth: 0.39Hz ~ 800Hz
Part Status: Obsolete (End Of Life)
Axis: X, Y, Z
Acceleration Range: ±2g, 4g, 8g
Sensitivity (LSB/g): 1024 (±8g)
Supplier Device Package: 16-LGA (3x3)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 16-VFLGA
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.71V ~ 3.6V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Accelerometers
Product Number 803200-KXCJK-1013-01
Product Name Motion Sensors - Motion Sensors - Accelerometers - KXCJK-1013-01
Sensor Mounting SMD
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometer Input Module - SCM5B48-01 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details
High Performance ±5 g Digital MEMS Accelerometer - AXO®305 - Tronics Microsystems
Specs
Measurement Axes Single
Sensor Technology MEMS
Device Category Sensor / Transducer
View Details