6.2 Ohms ±1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, High Voltage Thick Film
RES, 6R2, 1%, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:6.2ohm; Product Range:KTR Series; Voltage Rating:600V; Resistor Element Material:Thick Film; Power Rating:330mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
RES SMD 6.2 OHM 1% 1/3W 1210
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RHM1182TR-ND | 43AC0129 | KTR25JZPF6R20 |
| Product Name | Chip Resistor - Surface Mount | Res, 6R2, 1%, 1210, Thick Film; Resistor Case Style Rohm | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use; High Voltage Resistor | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 1210 | 1210 [3225 Metric] | 1210 (3225 Metric) |
| Resistance Range | 6.2 ohms | 6.2 ohms | 6.2 ohms |