ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount KTR25JZPF4704

Description
4.7 MOhms ±1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, High Voltage Thick Film
Request a Quote Datasheet
Description
4.7 MOhms ±1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, High Voltage Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RHM1152CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM1152CT-ND
Chip Resistor - Surface Mount RHM1152CT-ND
4.7 MOhms ±1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, High Voltage Thick Film

4.7 MOhms ±1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM1152TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM1152TR-ND
Chip Resistor - Surface Mount RHM1152TR-ND
4.7 MOhms ±1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, High Voltage Thick Film

4.7 MOhms ±1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, High Voltage Thick Film

Buy Now Datasheet
Res, 4M7, 1%, 0.33W, 1210, Thick Film; Resistor Case Style Rohm - 72AC6057 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4M7, 1%, 0.33W, 1210, Thick Film; Resistor Case Style Rohm
72AC6057
Res, 4M7, 1%, 0.33W, 1210, Thick Film; Resistor Case Style Rohm 72AC6057
RES, 4M7, 1%, 0.33W, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:4.7Mohm; Product Range:KTR Series; Voltage Rating:600V; Resistor Element Material:Thick Film; Power Rating:330mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 4M7, 1%, 0.33W, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:4.7Mohm; Product Range:KTR Series; Voltage Rating:600V; Resistor Element Material:Thick Film; Power Rating:330mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - KTR25JZPF4704 - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
KTR25JZPF4704
Resistors - Chip Resistor - Surface Mount KTR25JZPF4704
RES SMD 4.7M OHM 1% 1/3W 1210

RES SMD 4.7M OHM 1% 1/3W 1210

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RHM1152CT-ND 72AC6057 KTR25JZPF4704
Product Name Chip Resistor - Surface Mount Res, 4M7, 1%, 0.33W, 1210, Thick Film; Resistor Case Style Rohm Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric] 1210 (3225 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2400 ohms
View Details
2 suppliers
Surface Mount Resistors - 2573182 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 510 ohms
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1023FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details