ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount KTR25JZPF4703

Description
470 kOhms ±1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, High Voltage Thick Film
Request a Quote Datasheet
Description
470 kOhms ±1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, High Voltage Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RHM1151DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM1151DKR-ND
Chip Resistor - Surface Mount RHM1151DKR-ND
470 kOhms ±1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, High Voltage Thick Film

470 kOhms ±1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM1151CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM1151CT-ND
Chip Resistor - Surface Mount RHM1151CT-ND
470 kOhms ±1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, High Voltage Thick Film

470 kOhms ±1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM1151TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM1151TR-ND
Chip Resistor - Surface Mount RHM1151TR-ND
470 kOhms ±1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, High Voltage Thick Film

470 kOhms ±1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, High Voltage Thick Film

Buy Now Datasheet
Res, Auto, Thick Film, 470K, 1%, 1210 Rohs Compliant Rohm - 43AC0124 - Newark, An Avnet Company
Chicago, IL, United States
Res, Auto, Thick Film, 470K, 1%, 1210 Rohs Compliant Rohm
43AC0124
Res, Auto, Thick Film, 470K, 1%, 1210 Rohs Compliant Rohm 43AC0124
RES, AUTO, THICK FILM, 470K, 1%, 1210 ROHS COMPLIANT: YES

RES, AUTO, THICK FILM, 470K, 1%, 1210 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Chip Resistor - Surface Mount - KTR25JZPF4703 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
KTR25JZPF4703
Chip Resistor - Surface Mount KTR25JZPF4703
RES SMD 470K OHM 1% 1/3W 1210

RES SMD 470K OHM 1% 1/3W 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RHM1151DKR-ND 43AC0124 KTR25JZPF4703
Product Name Chip Resistor - Surface Mount Res, Auto, Thick Film, 470K, 1%, 1210 Rohs Compliant Rohm Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD5903FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details