ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount KTR25JZPF36R0

Description
36 Ohms ±1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, High Voltage Thick Film
Request a Quote Datasheet
Description
36 Ohms ±1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, High Voltage Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RHM1131CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM1131CT-ND
Chip Resistor - Surface Mount RHM1131CT-ND
36 Ohms ±1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, High Voltage Thick Film

36 Ohms ±1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM1131DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM1131DKR-ND
Chip Resistor - Surface Mount RHM1131DKR-ND
36 Ohms ±1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, High Voltage Thick Film

36 Ohms ±1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM1131TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM1131TR-ND
Chip Resistor - Surface Mount RHM1131TR-ND
36 Ohms ±1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, High Voltage Thick Film

36 Ohms ±1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, High Voltage Thick Film

Buy Now Datasheet
Res, 36R, 1%, 0.33W, Thick Film, 1210 Rohs Compliant Rohm - 42AK4812 - Newark, An Avnet Company
Chicago, IL, United States
Res, 36R, 1%, 0.33W, Thick Film, 1210 Rohs Compliant Rohm
42AK4812
Res, 36R, 1%, 0.33W, Thick Film, 1210 Rohs Compliant Rohm 42AK4812
RES, 36R, 1%, 0.33W, THICK FILM, 1210 ROHS COMPLIANT: YES

RES, 36R, 1%, 0.33W, THICK FILM, 1210 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RHM1131CT-ND 42AK4812
Product Name Chip Resistor - Surface Mount Res, 36R, 1%, 0.33W, Thick Film, 1210 Rohs Compliant Rohm
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210
Resistance Range 36 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1690278 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers