270 Ohms ±1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, High Voltage Thick Film
RES, 270R, 1%, 0.33W, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:270ohm; Product Range:KTR Series; Voltage Rating:600V; Resistor Element Material:Thick Film; Power Rating:330mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RHM1104TR-ND | 72AC6042 |
| Product Name | Chip Resistor - Surface Mount | Res, 270R, 1%, 0.33W, 1210, Thick Film; Resistor Case Style Rohm |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use; High Voltage Resistor | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 1210 | 1210 [3225 Metric] |
| Resistance Range | 270 ohms | 270 ohms |