ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount KTR25JZPF1502

Description
15 kOhms ±1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, High Voltage Thick Film
Request a Quote Datasheet
Description
15 kOhms ±1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, High Voltage Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RHM1063CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM1063CT-ND
Chip Resistor - Surface Mount RHM1063CT-ND
15 kOhms ±1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, High Voltage Thick Film

15 kOhms ±1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM1063TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM1063TR-ND
Chip Resistor - Surface Mount RHM1063TR-ND
15 kOhms ±1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, High Voltage Thick Film

15 kOhms ±1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, High Voltage Thick Film

Buy Now Datasheet
Res, 15K, 1%, 0.33W, Thick Film, 1210 Rohs Compliant Rohm - 42AK4799 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 1%, 0.33W, Thick Film, 1210 Rohs Compliant Rohm
42AK4799
Res, 15K, 1%, 0.33W, Thick Film, 1210 Rohs Compliant Rohm 42AK4799
RES, 15K, 1%, 0.33W, THICK FILM, 1210 ROHS COMPLIANT: YES

RES, 15K, 1%, 0.33W, THICK FILM, 1210 ROHS COMPLIANT: YES

Supplier's Site
Resistors - Chip Resistor - Surface Mount - KTR25JZPF1502 - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
KTR25JZPF1502
Resistors - Chip Resistor - Surface Mount KTR25JZPF1502
RES SMD 15K OHM 1% 1/3W 1210

RES SMD 15K OHM 1% 1/3W 1210

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RHM1063CT-ND 42AK4799 KTR25JZPF1502
Product Name Chip Resistor - Surface Mount Res, 15K, 1%, 0.33W, Thick Film, 1210 Rohs Compliant Rohm Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 (3225 Metric)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD275JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details