ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount KTR25JZPF11R0

Description
11 Ohms ±1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, High Voltage Thick Film
Request a Quote Datasheet
Description
11 Ohms ±1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, High Voltage Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RHM1048TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM1048TR-ND
Chip Resistor - Surface Mount RHM1048TR-ND
11 Ohms ±1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, High Voltage Thick Film

11 Ohms ±1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, High Voltage Thick Film

Buy Now Datasheet
Res, 11R, 1%, 0.33W, Thick Film, 1210 Rohs Compliant Rohm - 42AK4791 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11R, 1%, 0.33W, Thick Film, 1210 Rohs Compliant Rohm
42AK4791
Res, 11R, 1%, 0.33W, Thick Film, 1210 Rohs Compliant Rohm 42AK4791
RES, 11R, 1%, 0.33W, THICK FILM, 1210 ROHS COMPLIANT: YES

RES, 11R, 1%, 0.33W, THICK FILM, 1210 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RHM1048TR-ND 42AK4791
Product Name Chip Resistor - Surface Mount Res, 11R, 1%, 0.33W, Thick Film, 1210 Rohs Compliant Rohm
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210
Resistance Range 11 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573345 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
Resistance Range 6.8 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details