ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount KTR18EZPJ682

Description
6.8 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, High Voltage Thick Film
Request a Quote Datasheet
Description
6.8 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, High Voltage Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RHM6.8KPTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM6.8KPTR-ND
Chip Resistor - Surface Mount RHM6.8KPTR-ND
6.8 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, High Voltage Thick Film

6.8 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, High Voltage Thick Film

Buy Now Datasheet
RES SMD 6.8K OHM 5% 1/4W 1206 - 687-KTR18EZPJ682 - Utmel Electronic Limited
Hong Kong, China
RES SMD 6.8K OHM 5% 1/4W 1206
687-KTR18EZPJ682
RES SMD 6.8K OHM 5% 1/4W 1206 687-KTR18EZPJ682
RES SMD 6.8K OHM 5% 1/4W 1206

RES SMD 6.8K OHM 5% 1/4W 1206

Supplier's Site
Resistors - Chip Resistor - Surface Mount - KTR18EZPJ682 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
KTR18EZPJ682
Resistors - Chip Resistor - Surface Mount KTR18EZPJ682
RES SMD 6.8K OHM 5% 1/4W 1206

RES SMD 6.8K OHM 5% 1/4W 1206

Supplier's Site
Chip Resistor - Surface Mount - KTR18EZPJ682 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
KTR18EZPJ682
Chip Resistor - Surface Mount KTR18EZPJ682
RES SMD 6.8K OHM 5% 1/4W 1206

RES SMD 6.8K OHM 5% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number RHM6.8KPTR-ND 687-KTR18EZPJ682 KTR18EZPJ682 KTR18EZPJ682
Product Name Chip Resistor - Surface Mount RES SMD 6.8K OHM 5% 1/4W 1206 Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; SURFACE MOUNT 1206; 1206 (3216 Metric)
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Surface Mount Resistors - 2573220 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 47000 ohms
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details