ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount KTR18EZPJ511

Description
RES SMD 510 OHM 5% 1/4W 1206
Request a Quote Datasheet
Description
RES SMD 510 OHM 5% 1/4W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RHM510PCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM510PCT-ND
Chip Resistor - Surface Mount RHM510PCT-ND
RES SMD 510 OHM 5% 1/4W 1206

RES SMD 510 OHM 5% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM510PDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM510PDKR-ND
Chip Resistor - Surface Mount RHM510PDKR-ND
RES SMD 510 OHM 5% 1/4W 1206

RES SMD 510 OHM 5% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM510PTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM510PTR-ND
Chip Resistor - Surface Mount RHM510PTR-ND
510 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, High Voltage Thick Film

510 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, High Voltage Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number RHM510PCT-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206
Resistance Range 510 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Adjustable Resistors - 1445505 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details