ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount KTR18EZPJ510

Description
RES SMD 51 OHM 5% 1/4W 1206
Request a Quote Datasheet
Description
RES SMD 51 OHM 5% 1/4W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RHM51PDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM51PDKR-ND
Chip Resistor - Surface Mount RHM51PDKR-ND
RES SMD 51 OHM 5% 1/4W 1206

RES SMD 51 OHM 5% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM51PCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM51PCT-ND
Chip Resistor - Surface Mount RHM51PCT-ND
RES SMD 51 OHM 5% 1/4W 1206

RES SMD 51 OHM 5% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM51PTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM51PTR-ND
Chip Resistor - Surface Mount RHM51PTR-ND
51 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, High Voltage Thick Film

51 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, High Voltage Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number RHM51PDKR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206
Resistance Range 51 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 5.00E-4 ohms
Power Rating 5 watts
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details