ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount KTR18EZPJ364

Description
360 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, High Voltage Thick Film
Request a Quote Datasheet
Description
360 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, High Voltage Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RHM360KPTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM360KPTR-ND
Chip Resistor - Surface Mount RHM360KPTR-ND
360 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, High Voltage Thick Film

360 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, High Voltage Thick Film

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Digital Potentiometers Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 0.05 Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: 41.5V Clamp 36A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C

Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Data Acquisition>Digital Potentiometers
Packaging: Bulk
Part Status: Obsolete
Resistance (Ohms): 0.05
Tolerance: ±20%
Power (Watts): 30 W
Composition: Wirewound
Features: 41.5V Clamp 36A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Temperature Coefficient: Y6P
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet
SMD 4W Resistor - 52-KTR18EZPJ364 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4W Resistor
52-KTR18EZPJ364
SMD 4W Resistor 52-KTR18EZPJ364
RES SMD 360K OHM 5% 1/4W 1206 Product overview: KTR18EZPJ364 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-KTR18EZPJ364 can be used for catalog matching and distributor lookup.

RES SMD 360K OHM 5% 1/4W 1206 Product overview: KTR18EZPJ364 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-KTR18EZPJ364 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Wirewound Resistors Resistors
Product Number RHM360KPTR-ND 52-KTR18EZPJ364
Product Name Chip Resistor - Surface Mount Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers SMD 4W Resistor
Configuration Single Resistor
Category / Application Automotive; General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip) Thick Film
Mounting / Packaging 1206; 1206 1206 (3216 Metric)
Tolerance 5 +/- % 20 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers