ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount KTR18EZPJ272

Description
RES SMD 2.7K OHM 5% 1/4W 1206
Request a Quote Datasheet
Description
RES SMD 2.7K OHM 5% 1/4W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RHM2.7KPCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM2.7KPCT-ND
Chip Resistor - Surface Mount RHM2.7KPCT-ND
RES SMD 2.7K OHM 5% 1/4W 1206

RES SMD 2.7K OHM 5% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM2.7KPDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM2.7KPDKR-ND
Chip Resistor - Surface Mount RHM2.7KPDKR-ND
RES SMD 2.7K OHM 5% 1/4W 1206

RES SMD 2.7K OHM 5% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM2.7KPTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM2.7KPTR-ND
Chip Resistor - Surface Mount RHM2.7KPTR-ND
2.7 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, High Voltage Thick Film

2.7 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, High Voltage Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number RHM2.7KPCT-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176074-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8870 ohms
View Details
4 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers