ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount - KTR18EZPJ105 KTR18EZPJ105

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1051132-KTR18EZPJ105 Packaging: Reel - TR Features: Automotive AEC-Q200, High Voltage Height - Seated (Max): 0.026" (0.65mm) Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Power (Watts): 0.25W, 1/4W Resistance (Ohms): 1M Composition: Thick Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 1206 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient Application Field: Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1051132-KTR18EZPJ105 Packaging: Reel - TR Features: Automotive AEC-Q200, High Voltage Height - Seated (Max): 0.026" (0.65mm) Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Power (Watts): 0.25W, 1/4W Resistance (Ohms): 1M Composition: Thick Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 1206 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient Application Field: Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - KTR18EZPJ105
1051132-KTR18EZPJ105
Chip Resistor - Surface Mount - KTR18EZPJ105 1051132-KTR18EZPJ105
Manufacturer: Rohm Semiconductor Win Source Part Number: 1051132-KTR18EZPJ105 Packaging: Reel - TR Features: Automotive AEC-Q200, High Voltage Height - Seated (Max): 0.026" (0.65mm) Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Power (Watts): 0.25W, 1/4W Resistance (Ohms): 1M Composition: Thick Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 1206 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient Application Field: Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1051132-KTR18EZPJ105
Packaging: Reel - TR
Features: Automotive AEC-Q200, High Voltage
Height - Seated (Max): 0.026" (0.65mm)
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Power (Watts): 0.25W, 1/4W
Resistance (Ohms): 1M
Composition: Thick Film
Number of Terminations: 2
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 155°C
Case / Package: 1206
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices

Buy Now Datasheet
SMD 4W Resistor - 52-KTR18EZPJ105 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4W Resistor
52-KTR18EZPJ105
SMD 4W Resistor 52-KTR18EZPJ105
RES SMD 1M OHM 5% 1/4W 1206 Product overview: KTR18EZPJ105 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-KTR18EZPJ105 can be used for catalog matching and distributor lookup.

RES SMD 1M OHM 5% 1/4W 1206 Product overview: KTR18EZPJ105 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-KTR18EZPJ105 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RHM1.0MPCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM1.0MPCT-ND
Chip Resistor - Surface Mount RHM1.0MPCT-ND
1 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, High Voltage Thick Film

1 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM1.0MPTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM1.0MPTR-ND
Chip Resistor - Surface Mount RHM1.0MPTR-ND
1 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, High Voltage Thick Film

1 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM1.0MPDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM1.0MPDKR-ND
Chip Resistor - Surface Mount RHM1.0MPDKR-ND
1 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, High Voltage Thick Film

1 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, High Voltage Thick Film

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors
Product Number 1051132-KTR18EZPJ105 52-KTR18EZPJ105 RHM1.0MPCT-ND
Product Name Chip Resistor - Surface Mount - KTR18EZPJ105 SMD 4W Resistor Chip Resistor - Surface Mount
Category / Application Automotive Automotive; General Use; High Voltage Resistor
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film Thick Film (Chip)
Resistance Range 1.00E6 ohms 1.00E6 ohms
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details