91 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, High Voltage Thick Film
RES, 91R, 1%, 0.25W, THICK FILM, 1206 ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RHM91AITR-ND | 42AK4784 |
| Product Name | Chip Resistor - Surface Mount | Res, 91R, 1%, 0.25W, Thick Film, 1206 Rohs Compliant Rohm |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use; High Voltage Resistor | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 | 1206 |
| Resistance Range | 91 ohms |