ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount KTR18EZPF7504

Description
7.5 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, High Voltage Thick Film
Request a Quote Datasheet
Description
7.5 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, High Voltage Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RHM7.50MAIDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM7.50MAIDKR-ND
Chip Resistor - Surface Mount RHM7.50MAIDKR-ND
7.5 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, High Voltage Thick Film

7.5 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM7.50MAICT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM7.50MAICT-ND
Chip Resistor - Surface Mount RHM7.50MAICT-ND
7.5 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, High Voltage Thick Film

7.5 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM7.50MAITR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM7.50MAITR-ND
Chip Resistor - Surface Mount RHM7.50MAITR-ND
7.5 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, High Voltage Thick Film

7.5 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, High Voltage Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - KTR18EZPF7504 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
KTR18EZPF7504
Resistors - Chip Resistor - Surface Mount KTR18EZPF7504
RES SMD 7.5M OHM 1% 1/4W 1206

RES SMD 7.5M OHM 1% 1/4W 1206

Supplier's Site
Res, 7M5, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Rohm - 72AC6020 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7M5, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Rohm
72AC6020
Res, 7M5, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Rohm 72AC6020
RES, 7M5, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:7.5Mohm; Product Range:KTR Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 7M5, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:7.5Mohm; Product Range:KTR Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RHM7.50MAIDKR-ND KTR18EZPF7504 72AC6020
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 7M5, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Rohm
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 (3216 Metric) 1206
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details