ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount KTR18EZPF6801

Description
6.8 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, High Voltage Thick Film
Request a Quote Datasheet
Description
6.8 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, High Voltage Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RHM6.8KAIDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM6.8KAIDKR-ND
Chip Resistor - Surface Mount RHM6.8KAIDKR-ND
6.8 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, High Voltage Thick Film

6.8 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM6.8KAITR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM6.8KAITR-ND
Chip Resistor - Surface Mount RHM6.8KAITR-ND
6.8 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, High Voltage Thick Film

6.8 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM6.8KAICT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM6.8KAICT-ND
Chip Resistor - Surface Mount RHM6.8KAICT-ND
6.8 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, High Voltage Thick Film

6.8 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - KTR18EZPF6801 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
KTR18EZPF6801
Chip Resistor - Surface Mount KTR18EZPF6801
RES SMD 6.8K OHM 1% 1/4W 1206

RES SMD 6.8K OHM 1% 1/4W 1206

Supplier's Site Datasheet
Res, 6.8K, 1%, 0.25W, Thick Film, 1206 Rohs Compliant Rohm - 42AK4774 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6.8K, 1%, 0.25W, Thick Film, 1206 Rohs Compliant Rohm
42AK4774
Res, 6.8K, 1%, 0.25W, Thick Film, 1206 Rohs Compliant Rohm 42AK4774
RES, 6.8K, 1%, 0.25W, THICK FILM, 1206 ROHS COMPLIANT: YES

RES, 6.8K, 1%, 0.25W, THICK FILM, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number RHM6.8KAIDKR-ND KTR18EZPF6801 42AK4774
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 6.8K, 1%, 0.25W, Thick Film, 1206 Rohs Compliant Rohm
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details