ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount KTR18EZPF4704

Description
4.7 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, High Voltage Thick Film
Request a Quote Datasheet
Description
4.7 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, High Voltage Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RHM4.7MAICT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM4.7MAICT-ND
Chip Resistor - Surface Mount RHM4.7MAICT-ND
4.7 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, High Voltage Thick Film

4.7 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM4.7MAITR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM4.7MAITR-ND
Chip Resistor - Surface Mount RHM4.7MAITR-ND
4.7 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, High Voltage Thick Film

4.7 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM4.7MAIDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM4.7MAIDKR-ND
Chip Resistor - Surface Mount RHM4.7MAIDKR-ND
4.7 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, High Voltage Thick Film

4.7 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, High Voltage Thick Film

Buy Now Datasheet
Res, 4M7, 1%, 1206, Thick Film; Resistor Case Style Rohm - 43AC0105 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4M7, 1%, 1206, Thick Film; Resistor Case Style Rohm
43AC0105
Res, 4M7, 1%, 1206, Thick Film; Resistor Case Style Rohm 43AC0105
RES, 4M7, 1%, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:4.7Mohm; Product Range:KTR Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 4M7, 1%, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:4.7Mohm; Product Range:KTR Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
RES SMD 4.7M OHM 1% 1/4W 1206 - 687-KTR18EZPF4704 - Utmel Electronic Limited
Hong Kong, China
RES SMD 4.7M OHM 1% 1/4W 1206
687-KTR18EZPF4704
RES SMD 4.7M OHM 1% 1/4W 1206 687-KTR18EZPF4704
RES SMD 4.7M OHM 1% 1/4W 1206

RES SMD 4.7M OHM 1% 1/4W 1206

Supplier's Site
Chip Resistor - Surface Mount - KTR18EZPF4704 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
KTR18EZPF4704
Chip Resistor - Surface Mount KTR18EZPF4704
RES SMD 4.7M OHM 1% 1/4W 1206

RES SMD 4.7M OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number RHM4.7MAICT-ND 43AC0105 687-KTR18EZPF4704 KTR18EZPF4704
Product Name Chip Resistor - Surface Mount Res, 4M7, 1%, 1206, Thick Film; Resistor Case Style Rohm RES SMD 4.7M OHM 1% 1/4W 1206 Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 Surface Mount Technology (SMT / SMD); 1206; SURFACE MOUNT
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623726-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 6800 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R335JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details