3 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, High Voltage Thick Film
3 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, High Voltage Thick Film
RES, 3R, 1%, 0.25W, THICK FILM, 1206 ROHS COMPLIANT: YES
RES SMD 3 OHM 1% 1/4W 1206
RES SMD 3 OHM 1% 1/4W 1206
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | RHM3AICT-ND | 42AK4747 | KTR18EZPF3R00 | KTR18EZPF3R00 |
| Product Name | Chip Resistor - Surface Mount | Res, 3R, 1%, 0.25W, Thick Film, 1206 Rohs Compliant Rohm | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use; High Voltage Resistor | |||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 | 1206 | 1206; 1206 (3216 Metric) | |
| Resistance Range | 3 ohms | 3 ohms | 3 ohms |