ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount KTR18EZPF30R0

Description
30 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, High Voltage Thick Film
Request a Quote Datasheet
Description
30 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, High Voltage Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RHM30AITR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM30AITR-ND
Chip Resistor - Surface Mount RHM30AITR-ND
30 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, High Voltage Thick Film

30 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, High Voltage Thick Film

Buy Now Datasheet
Res, 30R, 1%, 0.25W, Thick Film, 1206 Rohs Compliant Rohm - 42AK4749 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30R, 1%, 0.25W, Thick Film, 1206 Rohs Compliant Rohm
42AK4749
Res, 30R, 1%, 0.25W, Thick Film, 1206 Rohs Compliant Rohm 42AK4749
RES, 30R, 1%, 0.25W, THICK FILM, 1206 ROHS COMPLIANT: YES

RES, 30R, 1%, 0.25W, THICK FILM, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RHM30AITR-ND 42AK4749
Product Name Chip Resistor - Surface Mount Res, 30R, 1%, 0.25W, Thick Film, 1206 Rohs Compliant Rohm
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206
Resistance Range 30 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details