ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount KTR18EZPF3004

Description
3 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, High Voltage Thick Film
Request a Quote Datasheet
Description
3 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, High Voltage Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RHM3.00MAIDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM3.00MAIDKR-ND
Chip Resistor - Surface Mount RHM3.00MAIDKR-ND
3 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, High Voltage Thick Film

3 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM3.00MAITR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM3.00MAITR-ND
Chip Resistor - Surface Mount RHM3.00MAITR-ND
3 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, High Voltage Thick Film

3 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM3.00MAICT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM3.00MAICT-ND
Chip Resistor - Surface Mount RHM3.00MAICT-ND
3 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, High Voltage Thick Film

3 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, High Voltage Thick Film

Buy Now Datasheet
Res, 3M, 1%, 1206, Thick Film; Resistor Case Style Rohm - 43AC0099 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3M, 1%, 1206, Thick Film; Resistor Case Style Rohm
43AC0099
Res, 3M, 1%, 1206, Thick Film; Resistor Case Style Rohm 43AC0099
RES, 3M, 1%, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:3Mohm; Product Range:KTR Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 3M, 1%, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:3Mohm; Product Range:KTR Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - KTR18EZPF3004 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
KTR18EZPF3004
Chip Resistor - Surface Mount KTR18EZPF3004
RES SMD 3M OHM 1% 1/4W 1206

RES SMD 3M OHM 1% 1/4W 1206

Supplier's Site Datasheet
RES SMD 3M OHM 1% 1/4W 1206 - 687-KTR18EZPF3004 - Utmel Electronic Limited
Hong Kong, China
RES SMD 3M OHM 1% 1/4W 1206
687-KTR18EZPF3004
RES SMD 3M OHM 1% 1/4W 1206 687-KTR18EZPF3004
RES SMD 3M OHM 1% 1/4W 1206

RES SMD 3M OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Resistors Resistors Chip Resistors Resistors
Product Number RHM3.00MAIDKR-ND 43AC0099 KTR18EZPF3004 687-KTR18EZPF3004
Product Name Chip Resistor - Surface Mount Res, 3M, 1%, 1206, Thick Film; Resistor Case Style Rohm Chip Resistor - Surface Mount RES SMD 3M OHM 1% 1/4W 1206
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 1206; 1206 1206 Surface Mount Technology (SMT / SMD); 1206; SURFACE MOUNT
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers