200 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, High Voltage Thick Film
200 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, High Voltage Thick Film
200 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, High Voltage Thick Film
RES, AUTO, THICK FILM, 200R, 1%, 1206 ROHS COMPLIANT: YES
RES SMD 200 OHM 1% 1/4W 1206
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RHM200AITR-ND | 43AC0091 | KTR18EZPF2000 |
| Product Name | Chip Resistor - Surface Mount | Res, Auto, Thick Film, 200R, 1%, 1206 Rohs Compliant Rohm | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use; High Voltage Resistor | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 | 1206 | 1206; 1206 (3216 Metric) |
| Resistance Range | 200 ohms | 200 ohms |