ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount KTR18EZPF1102

Description
11 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, High Voltage Thick Film
Request a Quote Datasheet
Description
11 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, High Voltage Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RHM11KAICT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM11KAICT-ND
Chip Resistor - Surface Mount RHM11KAICT-ND
11 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, High Voltage Thick Film

11 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM11KAITR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM11KAITR-ND
Chip Resistor - Surface Mount RHM11KAITR-ND
11 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, High Voltage Thick Film

11 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, High Voltage Thick Film

Buy Now Datasheet
Res, 11K, 1%, 0.25W, Thick Film, 1206 Rohs Compliant Rohm - 42AK4720 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11K, 1%, 0.25W, Thick Film, 1206 Rohs Compliant Rohm
42AK4720
Res, 11K, 1%, 0.25W, Thick Film, 1206 Rohs Compliant Rohm 42AK4720
RES, 11K, 1%, 0.25W, THICK FILM, 1206 ROHS COMPLIANT: YES

RES, 11K, 1%, 0.25W, THICK FILM, 1206 ROHS COMPLIANT: YES

Supplier's Site
Resistors - Chip Resistor - Surface Mount - KTR18EZPF1102 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
KTR18EZPF1102
Resistors - Chip Resistor - Surface Mount KTR18EZPF1102
RES SMD 11K OHM 1% 1/4W 1206

RES SMD 11K OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number RHM11KAICT-ND 42AK4720 KTR18EZPF1102
Product Name Chip Resistor - Surface Mount Res, 11K, 1%, 0.25W, Thick Film, 1206 Rohs Compliant Rohm Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206; 1206 (3216 Metric)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176074-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7320 ohms
View Details
3 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R620JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details