ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount KTR10EZPJ392

Description
3.9 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, High Voltage Thick Film
Request a Quote Datasheet
Description
3.9 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, High Voltage Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 846-KTR10EZPJ392TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-KTR10EZPJ392TR-ND
Chip Resistor - Surface Mount 846-KTR10EZPJ392TR-ND
3.9 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, High Voltage Thick Film

3.9 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-KTR10EZPJ392DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-KTR10EZPJ392DKR-ND
Chip Resistor - Surface Mount 846-KTR10EZPJ392DKR-ND
RES SMD 3.9K OHM 5% 1/8W 0805

RES SMD 3.9K OHM 5% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-KTR10EZPJ392CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-KTR10EZPJ392CT-ND
Chip Resistor - Surface Mount 846-KTR10EZPJ392CT-ND
RES SMD 3.9K OHM 5% 1/8W 0805

RES SMD 3.9K OHM 5% 1/8W 0805

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 846-KTR10EZPJ392TR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers