ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount KTR10EZPJ221

Description
220 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, High Voltage Thick Film
Request a Quote Datasheet
Description
220 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, High Voltage Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 846-KTR10EZPJ221TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-KTR10EZPJ221TR-ND
Chip Resistor - Surface Mount 846-KTR10EZPJ221TR-ND
220 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, High Voltage Thick Film

220 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-KTR10EZPJ221DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-KTR10EZPJ221DKR-ND
Chip Resistor - Surface Mount 846-KTR10EZPJ221DKR-ND
RES SMD 220 OHM 5% 1/8W 0805

RES SMD 220 OHM 5% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-KTR10EZPJ221CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-KTR10EZPJ221CT-ND
Chip Resistor - Surface Mount 846-KTR10EZPJ221CT-ND
RES SMD 220 OHM 5% 1/8W 0805

RES SMD 220 OHM 5% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - KTR10EZPJ221 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
KTR10EZPJ221
Chip Resistor - Surface Mount KTR10EZPJ221
RES SMD 220 OHM 5% 1/8W 0805

RES SMD 220 OHM 5% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 846-KTR10EZPJ221TR-ND KTR10EZPJ221
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805
Resistance Range 220 ohms 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers