ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount KTR10EZPJ122

Description
RES SMD 1.2K OHM 5% 1/8W 0805
Request a Quote Datasheet
Description
RES SMD 1.2K OHM 5% 1/8W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 846-KTR10EZPJ122CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-KTR10EZPJ122CT-ND
Chip Resistor - Surface Mount 846-KTR10EZPJ122CT-ND
RES SMD 1.2K OHM 5% 1/8W 0805

RES SMD 1.2K OHM 5% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-KTR10EZPJ122DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-KTR10EZPJ122DKR-ND
Chip Resistor - Surface Mount 846-KTR10EZPJ122DKR-ND
RES SMD 1.2K OHM 5% 1/8W 0805

RES SMD 1.2K OHM 5% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-KTR10EZPJ122TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-KTR10EZPJ122TR-ND
Chip Resistor - Surface Mount 846-KTR10EZPJ122TR-ND
1.2 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, High Voltage Thick Film

1.2 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - KTR10EZPJ122 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
KTR10EZPJ122
Chip Resistor - Surface Mount KTR10EZPJ122
RES SMD 1.2K OHM 5% 1/8W 0805

RES SMD 1.2K OHM 5% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 846-KTR10EZPJ122CT-ND KTR10EZPJ122
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - BSR15 - Shenzhen Shengyu Electronics Technology Limited
Specs
Resistance Range 1200 ohms
Power Rating 15 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details