ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount KTR10EZPJ100

Description
RES SMD 10 OHM 5% 1/8W 0805
Request a Quote Datasheet
Description
RES SMD 10 OHM 5% 1/8W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RHM10BCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM10BCT-ND
Chip Resistor - Surface Mount RHM10BCT-ND
RES SMD 10 OHM 5% 1/8W 0805

RES SMD 10 OHM 5% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM10BDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM10BDKR-ND
Chip Resistor - Surface Mount RHM10BDKR-ND
RES SMD 10 OHM 5% 1/8W 0805

RES SMD 10 OHM 5% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM10BTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM10BTR-ND
Chip Resistor - Surface Mount RHM10BTR-ND
10 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, High Voltage Thick Film

10 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, High Voltage Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number RHM10BCT-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805
Resistance Range 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614351-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1130 ohms
View Details
2 suppliers