ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount KTR10EZPF6R80

Description
RES 6.8 OHM 1% 1/8W 0805
Request a Quote Datasheet
Description
RES 6.8 OHM 1% 1/8W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 846-KTR10EZPF6R80DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-KTR10EZPF6R80DKR-ND
Chip Resistor - Surface Mount 846-KTR10EZPF6R80DKR-ND
RES 6.8 OHM 1% 1/8W 0805

RES 6.8 OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-KTR10EZPF6R80TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-KTR10EZPF6R80TR-ND
Chip Resistor - Surface Mount 846-KTR10EZPF6R80TR-ND
RES 6.8 OHM 1% 1/8W 0805

RES 6.8 OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-KTR10EZPF6R80CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-KTR10EZPF6R80CT-ND
Chip Resistor - Surface Mount 846-KTR10EZPF6R80CT-ND
RES 6.8 OHM 1% 1/8W 0805

RES 6.8 OHM 1% 1/8W 0805

Buy Now Datasheet
Res, 6.8R, 1%, 0.125W, Thick Film, 0805 Rohs Compliant Rohm - 42AK4699 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6.8R, 1%, 0.125W, Thick Film, 0805 Rohs Compliant Rohm
42AK4699
Res, 6.8R, 1%, 0.125W, Thick Film, 0805 Rohs Compliant Rohm 42AK4699
RES, 6.8R, 1%, 0.125W, THICK FILM, 0805 ROHS COMPLIANT: YES

RES, 6.8R, 1%, 0.125W, THICK FILM, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 846-KTR10EZPF6R80DKR-ND 42AK4699
Product Name Chip Resistor - Surface Mount Res, 6.8R, 1%, 0.125W, Thick Film, 0805 Rohs Compliant Rohm
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805
Resistance Range 6.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details