ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount KTR10EZPF6202

Description
62 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, High Voltage Thick Film
Request a Quote Datasheet
Description
62 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, High Voltage Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RHM62KAHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM62KAHCT-ND
Chip Resistor - Surface Mount RHM62KAHCT-ND
62 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, High Voltage Thick Film

62 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM62KAHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM62KAHTR-ND
Chip Resistor - Surface Mount RHM62KAHTR-ND
62 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, High Voltage Thick Film

62 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, High Voltage Thick Film

Buy Now Datasheet
Res, 62K, 1%, 0.125W, Thick Film, 0805 Rohs Compliant Rohm - 42AK4702 - Newark, An Avnet Company
Chicago, IL, United States
Res, 62K, 1%, 0.125W, Thick Film, 0805 Rohs Compliant Rohm
42AK4702
Res, 62K, 1%, 0.125W, Thick Film, 0805 Rohs Compliant Rohm 42AK4702
RES, 62K, 1%, 0.125W, THICK FILM, 0805 ROHS COMPLIANT: YES

RES, 62K, 1%, 0.125W, THICK FILM, 0805 ROHS COMPLIANT: YES

Supplier's Site
Resistors - Chip Resistor - Surface Mount - KTR10EZPF6202 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
KTR10EZPF6202
Resistors - Chip Resistor - Surface Mount KTR10EZPF6202
RES SMD 62K OHM 1% 1/8W 0805

RES SMD 62K OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number RHM62KAHCT-ND 42AK4702 KTR10EZPF6202
Product Name Chip Resistor - Surface Mount Res, 62K, 1%, 0.125W, Thick Film, 0805 Rohs Compliant Rohm Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 (2012 Metric)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 27400 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2054FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details