ROHM Semiconductor USA, LLC SMD 5.1 OHM 8W Resistor KTR10EZPF5R10

Description
RES SMD 5.1 OHM 1% 1/8W 0805 Product overview: KTR10EZPF5R10 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.1 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5.1 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-KTR10EZPF5R10 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 5.1 OHM 1% 1/8W 0805 Product overview: KTR10EZPF5R10 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.1 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5.1 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-KTR10EZPF5R10 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 5.1 OHM 8W Resistor - 52-KTR10EZPF5R10 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5.1 OHM 8W Resistor
52-KTR10EZPF5R10
SMD 5.1 OHM 8W Resistor 52-KTR10EZPF5R10
RES SMD 5.1 OHM 1% 1/8W 0805 Product overview: KTR10EZPF5R10 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.1 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5.1 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-KTR10EZPF5R10 can be used for catalog matching and distributor lookup.

RES SMD 5.1 OHM 1% 1/8W 0805 Product overview: KTR10EZPF5R10 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.1 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5.1 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-KTR10EZPF5R10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1326555-KTR10EZPF5R10 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1326555-KTR10EZPF5R10
Resistors - Chip Resistor - Surface Mount 1326555-KTR10EZPF5R10
Manufacturer: Rohm Semiconductor Win Source Part Number: 1326555-KTR10EZPF5R1 0 Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200, High Voltage Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.026" (0.65mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 5.1 Ohms Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: RHM5.10AHDKR,RHM5.10 AHCT,RHM5.10AHTR RoHS Status: ROHS3 Compliant

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1326555-KTR10EZPF5R10
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200, High Voltage
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max): 0.026" (0.65mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.125W, 1/8W
Composition: Thick Film
Number of Terminations: 2
Resistance: 5.1 Ohms
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: RHM5.10AHDKR,RHM5.10AHCT,RHM5.10AHTR
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM5.10AHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM5.10AHDKR-ND
Chip Resistor - Surface Mount RHM5.10AHDKR-ND
5.1 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, High Voltage Thick Film

5.1 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM5.10AHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM5.10AHCT-ND
Chip Resistor - Surface Mount RHM5.10AHCT-ND
5.1 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, High Voltage Thick Film

5.1 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM5.10AHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM5.10AHTR-ND
Chip Resistor - Surface Mount RHM5.10AHTR-ND
5.1 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, High Voltage Thick Film

5.1 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, High Voltage Thick Film

Buy Now Datasheet
Res, 5.1R, 1%, 0.125W, Thick Film, 0805 Rohs Compliant Rohm - 42AK4693 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5.1R, 1%, 0.125W, Thick Film, 0805 Rohs Compliant Rohm
42AK4693
Res, 5.1R, 1%, 0.125W, Thick Film, 0805 Rohs Compliant Rohm 42AK4693
RES, 5.1R, 1%, 0.125W, THICK FILM, 0805 ROHS COMPLIANT: YES

RES, 5.1R, 1%, 0.125W, THICK FILM, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-KTR10EZPF5R10 1326555-KTR10EZPF5R10 RHM5.10AHDKR-ND 42AK4693
Product Name SMD 5.1 OHM 8W Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 5.1R, 1%, 0.125W, Thick Film, 0805 Rohs Compliant Rohm
Technology / Construction Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805 (2012 Metric) 0805; 0805 0805
Resistance Range 5.1 ohms 5.1 ohms 5.1 ohms
Power Rating 0.1250 watts 0.1250 watts 0.1250 watts
Operating DC Voltage 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers