ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount KTR10EZPF5104

Description
5.1 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, High Voltage Thick Film
Request a Quote Datasheet
Description
5.1 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, High Voltage Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RHM5.10MAHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM5.10MAHCT-ND
Chip Resistor - Surface Mount RHM5.10MAHCT-ND
5.1 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, High Voltage Thick Film

5.1 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM5.10MAHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM5.10MAHTR-ND
Chip Resistor - Surface Mount RHM5.10MAHTR-ND
5.1 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, High Voltage Thick Film

5.1 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM5.10MAHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM5.10MAHDKR-ND
Chip Resistor - Surface Mount RHM5.10MAHDKR-ND
5.1 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, High Voltage Thick Film

5.1 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, High Voltage Thick Film

Buy Now Datasheet
SMD 8W Resistor - 52-KTR10EZPF5104 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8W Resistor
52-KTR10EZPF5104
SMD 8W Resistor 52-KTR10EZPF5104
RES SMD 5.1M OHM 1% 1/8W 0805 Product overview: KTR10EZPF5104 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-KTR10EZPF5104 can be used for catalog matching and distributor lookup.

RES SMD 5.1M OHM 1% 1/8W 0805 Product overview: KTR10EZPF5104 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-KTR10EZPF5104 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - KTR10EZPF5104
1051129-KTR10EZPF5104
Chip Resistor - Surface Mount - KTR10EZPF5104 1051129-KTR10EZPF5104
Manufacturer: Rohm Semiconductor Win Source Part Number: 1051129-KTR10EZPF510 4 Packaging: Reel - TR Features: Automotive AEC-Q200, High Voltage Height - Seated (Max): 0.026" (0.65mm) Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.125W, 1/8W Resistance (Ohms): 5.1M Composition: Thick Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 0805 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1051129-KTR10EZPF5104
Packaging: Reel - TR
Features: Automotive AEC-Q200, High Voltage
Height - Seated (Max): 0.026" (0.65mm)
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.125W, 1/8W
Resistance (Ohms): 5.1M
Composition: Thick Film
Number of Terminations: 2
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 155°C
Case / Package: 0805
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Res, 5M1, 1%, 0805, Thick Film; Resistor Case Style Rohm - 43AC0079 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5M1, 1%, 0805, Thick Film; Resistor Case Style Rohm
43AC0079
Res, 5M1, 1%, 0805, Thick Film; Resistor Case Style Rohm 43AC0079
RES, 5M1, 1%, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:5.1Mohm; Product Range:KTR Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 5M1, 1%, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:5.1Mohm; Product Range:KTR Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - KTR10EZPF5104 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
KTR10EZPF5104
Resistors - Chip Resistor - Surface Mount KTR10EZPF5104
RES SMD 5.1M OHM 1% 1/8W 0805

RES SMD 5.1M OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number RHM5.10MAHCT-ND 52-KTR10EZPF5104 1051129-KTR10EZPF5104 43AC0079 KTR10EZPF5104
Product Name Chip Resistor - Surface Mount SMD 8W Resistor Chip Resistor - Surface Mount - KTR10EZPF5104 Res, 5M1, 1%, 0805, Thick Film; Resistor Case Style Rohm Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip) Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 (2012 Metric) 0805 0805; 0805 (2012 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details