ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount KTR10EZPF5100

Description
510 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, High Voltage Thick Film
Request a Quote
Description
510 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, High Voltage Thick Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KTR10 series resistor, specifically the part number 72AC5951, is a thick film chip resistor with a case size of 0805 (2012 metric). It has a resistance value of 510 ohms and a tolerance of ±1%. The resistor is rated for a power dissipation of 0.125W at an ambient temperature of 70°C and can handle a maximum voltage of 400V. It is suitable for high voltage applications and complies with AEC-Q200 standards, making it appropriate for automotive use. The operating temperature range is from -55°C to +155°C, and the product is RoHS compliant. This resistor is packaged in tape for easy handling and assembly.

Datasheet Summary
Powered by GS/AI

The KTR10 series resistor, specifically the part number 72AC5951, is a thick film chip resistor with a case size of 0805 (2012 metric). It has a resistance value of 510 ohms and a tolerance of ±1%. The resistor is rated for a power dissipation of 0.125W at an ambient temperature of 70°C and can handle a maximum voltage of 400V. It is suitable for high voltage applications and complies with AEC-Q200 standards, making it appropriate for automotive use. The operating temperature range is from -55°C to +155°C, and the product is RoHS compliant. This resistor is packaged in tape for easy handling and assembly.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RHM510AHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM510AHDKR-ND
Chip Resistor - Surface Mount RHM510AHDKR-ND
510 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, High Voltage Thick Film

510 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM510AHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM510AHCT-ND
Chip Resistor - Surface Mount RHM510AHCT-ND
510 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, High Voltage Thick Film

510 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM510AHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM510AHTR-ND
Chip Resistor - Surface Mount RHM510AHTR-ND
510 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, High Voltage Thick Film

510 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, High Voltage Thick Film

Buy Now Datasheet
Res, 510R, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Rohm - 72AC5951 - Newark, An Avnet Company
Chicago, IL, United States
Res, 510R, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Rohm
72AC5951
Res, 510R, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Rohm 72AC5951
RES, 510R, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:510ohm; Product Range:KTR Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 510R, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:510ohm; Product Range:KTR Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RHM510AHDKR-ND 72AC5951
Product Name Chip Resistor - Surface Mount Res, 510R, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Rohm
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805
Resistance Range 510 ohms 510 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1-1614960-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.1 ohms
View Details
2 suppliers
Surface Mount Resistors - 2573216 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 33000 ohms
View Details