ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount KTR10EZPF4023

Description
402 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, High Voltage Thick Film
Request a Quote Datasheet
Description
402 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, High Voltage Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RHM402KAHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM402KAHCT-ND
Chip Resistor - Surface Mount RHM402KAHCT-ND
402 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, High Voltage Thick Film

402 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM402KAHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM402KAHDKR-ND
Chip Resistor - Surface Mount RHM402KAHDKR-ND
402 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, High Voltage Thick Film

402 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM402KAHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM402KAHTR-ND
Chip Resistor - Surface Mount RHM402KAHTR-ND
402 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, High Voltage Thick Film

402 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, High Voltage Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - KTR10EZPF4023 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
KTR10EZPF4023
Resistors - Chip Resistor - Surface Mount KTR10EZPF4023
RES SMD 402K OHM 1% 1/8W 0805

RES SMD 402K OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors
Product Number RHM402KAHCT-ND KTR10EZPF4023
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 (2012 Metric)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details