The Resistor KTR10 series from Rohm features a resistance value of 332 kΩ with a tolerance of ±1%. It is designed in an 0805 (2012 metric) case style and has a power rating of 0.125 W. This resistor is suitable for high voltage applications, with a maximum voltage rating of 400 V. The thick film construction ensures reliability and stability in various operating conditions. The product is RoHS compliant, making it suitable for environmentally conscious designs. The operating temperature range is from -55°C to +155°C, which allows for versatility in different environments.
332 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, High Voltage Thick Film
332 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, High Voltage Thick Film
332 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, High Voltage Thick Film
RES, 332K, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:332kohm; Product Range:KTR Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
RES SMD 332K OHM 1% 1/8W 0805
RES SMD 332K OHM 1% 1/8W 0805
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | RHM332KAHDKR-ND | 72AC5933 | KTR10EZPF3323 | KTR10EZPF3323 |
| Product Name | Chip Resistor - Surface Mount | Res, 332K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Rohm | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use; High Voltage Resistor | |||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 | 0805 | 0805; 0805 (2012 Metric) | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |