300 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, High Voltage Thick Film
300 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, High Voltage Thick Film
300 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, High Voltage Thick Film
RES SMD 300 OHM 1% 1/8W 0805
RES SMD 300 OHM 1% 1/8W 0805
RES, 300R, 1%, 0.125W, THICK FILM, 0805 ROHS COMPLIANT: YES
| DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Chip Resistors | Resistors | Resistors |
| Product Number | RHM300AHDKR-ND | KTR10EZPF3000 | KTR10EZPF3000 | 42AK4679 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Res, 300R, 1%, 0.125W, Thick Film, 0805 Rohs Compliant Rohm |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use; High Voltage Resistor | |||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 | 0805; 0805 (2012 Metric) | 0805 | |
| Resistance Range | 300 ohms | 300 ohms | 300 ohms |