ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount KTR10EZPF2401

Description
2.4 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, High Voltage Thick Film
Request a Quote Datasheet
Description
2.4 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, High Voltage Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RHM2.4KAHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM2.4KAHTR-ND
Chip Resistor - Surface Mount RHM2.4KAHTR-ND
2.4 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, High Voltage Thick Film

2.4 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM2.4KAHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM2.4KAHCT-ND
Chip Resistor - Surface Mount RHM2.4KAHCT-ND
2.4 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, High Voltage Thick Film

2.4 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, High Voltage Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - KTR10EZPF2401 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
KTR10EZPF2401
Resistors - Chip Resistor - Surface Mount KTR10EZPF2401
RES SMD 2.4K OHM 1% 1/8W 0805

RES SMD 2.4K OHM 1% 1/8W 0805

Supplier's Site
Res, 2.4K, 1%, 0.125W, Thick Film, 0805 Rohs Compliant Rohm - 42AK4673 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2.4K, 1%, 0.125W, Thick Film, 0805 Rohs Compliant Rohm
42AK4673
Res, 2.4K, 1%, 0.125W, Thick Film, 0805 Rohs Compliant Rohm 42AK4673
RES, 2.4K, 1%, 0.125W, THICK FILM, 0805 ROHS COMPLIANT: YES

RES, 2.4K, 1%, 0.125W, THICK FILM, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RHM2.4KAHTR-ND KTR10EZPF2401 42AK4673
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 2.4K, 1%, 0.125W, Thick Film, 0805 Rohs Compliant Rohm
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 (2012 Metric) 0805
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details