120 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, High Voltage Thick Film
120 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, High Voltage Thick Film
RES SMD 120 OHM 1% 1/8W 0805
RES, 120R, 1%, 0.125W, THICK FILM, 0805 ROHS COMPLIANT: YES
RES SMD 120 OHM 1% 1/8W 0805
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Chip Resistors | Resistors | Resistors |
| Product Number | RHM120AHCT-ND | KTR10EZPF1200 | 42AK4652 | KTR10EZPF1200 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Res, 120R, 1%, 0.125W, Thick Film, 0805 Rohs Compliant Rohm | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use; High Voltage Resistor | |||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 | 0805 | 0805; 0805 (2012 Metric) | |
| Resistance Range | 120 ohms | 120 ohms | 120 ohms |