ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount KTR10EZPF10R0

Description
10 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, High Voltage Thick Film
Request a Quote Datasheet
Description
10 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, High Voltage Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RHM10AHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM10AHDKR-ND
Chip Resistor - Surface Mount RHM10AHDKR-ND
10 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, High Voltage Thick Film

10 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM10AHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM10AHCT-ND
Chip Resistor - Surface Mount RHM10AHCT-ND
10 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, High Voltage Thick Film

10 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM10AHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM10AHTR-ND
Chip Resistor - Surface Mount RHM10AHTR-ND
10 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, High Voltage Thick Film

10 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, High Voltage Thick Film

Buy Now Datasheet
Res, 10R, 1%, 0805, Thick Film; Resistor Case Style Rohm - 43AC0062 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 1%, 0805, Thick Film; Resistor Case Style Rohm
43AC0062
Res, 10R, 1%, 0805, Thick Film; Resistor Case Style Rohm 43AC0062
RES, 10R, 1%, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:10ohm; Product Range:KTR Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

RES, 10R, 1%, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:10ohm; Product Range:KTR Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - KTR10EZPF10R0 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
KTR10EZPF10R0
Chip Resistor - Surface Mount KTR10EZPF10R0
RES SMD 10 OHM 1% 1/8W 0805

RES SMD 10 OHM 1% 1/8W 0805

Supplier's Site Datasheet
RES SMD 10 OHM 1% 1/8W 0805 - 687-KTR10EZPF10R0 - Utmel Electronic Limited
Hong Kong, China
RES SMD 10 OHM 1% 1/8W 0805
687-KTR10EZPF10R0
RES SMD 10 OHM 1% 1/8W 0805 687-KTR10EZPF10R0
RES SMD 10 OHM 1% 1/8W 0805

RES SMD 10 OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Resistors Resistors Chip Resistors Resistors
Product Number RHM10AHDKR-ND 43AC0062 KTR10EZPF10R0 687-KTR10EZPF10R0
Product Name Chip Resistor - Surface Mount Res, 10R, 1%, 0805, Thick Film; Resistor Case Style Rohm Chip Resistor - Surface Mount RES SMD 10 OHM 1% 1/8W 0805
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0805; 0805 0805 Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 10 ohms 10 ohms 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details