ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount KTR03EZPJ751

Description
RES SMD 750 OHM 5% 1/10W 0603
Request a Quote Datasheet
Description
RES SMD 750 OHM 5% 1/10W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 846-KTR03EZPJ751CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-KTR03EZPJ751CT-ND
Chip Resistor - Surface Mount 846-KTR03EZPJ751CT-ND
RES SMD 750 OHM 5% 1/10W 0603

RES SMD 750 OHM 5% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-KTR03EZPJ751DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-KTR03EZPJ751DKR-ND
Chip Resistor - Surface Mount 846-KTR03EZPJ751DKR-ND
RES SMD 750 OHM 5% 1/10W 0603

RES SMD 750 OHM 5% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-KTR03EZPJ751TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-KTR03EZPJ751TR-ND
Chip Resistor - Surface Mount 846-KTR03EZPJ751TR-ND
750 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, High Voltage Thick Film

750 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, High Voltage Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 846-KTR03EZPJ751CT-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603
Resistance Range 750 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers