ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount KTR03EZPJ203

Description
RES SMD 20K OHM 5% 1/10W 0603
Request a Quote Datasheet
Description
RES SMD 20K OHM 5% 1/10W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 846-KTR03EZPJ203DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-KTR03EZPJ203DKR-ND
Chip Resistor - Surface Mount 846-KTR03EZPJ203DKR-ND
RES SMD 20K OHM 5% 1/10W 0603

RES SMD 20K OHM 5% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-KTR03EZPJ203TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-KTR03EZPJ203TR-ND
Chip Resistor - Surface Mount 846-KTR03EZPJ203TR-ND
20 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, High Voltage Thick Film

20 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-KTR03EZPJ203CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-KTR03EZPJ203CT-ND
Chip Resistor - Surface Mount 846-KTR03EZPJ203CT-ND
RES SMD 20K OHM 5% 1/10W 0603

RES SMD 20K OHM 5% 1/10W 0603

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 846-KTR03EZPJ203DKR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers