ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount KTR03EZPF6804

Description
6.8 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, High Voltage Thick Film
Request a Quote Datasheet
Description
6.8 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, High Voltage Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RHM6.8MAYDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM6.8MAYDKR-ND
Chip Resistor - Surface Mount RHM6.8MAYDKR-ND
6.8 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, High Voltage Thick Film

6.8 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM6.8MAYCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM6.8MAYCT-ND
Chip Resistor - Surface Mount RHM6.8MAYCT-ND
6.8 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, High Voltage Thick Film

6.8 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM6.8MAYTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM6.8MAYTR-ND
Chip Resistor - Surface Mount RHM6.8MAYTR-ND
6.8 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, High Voltage Thick Film

6.8 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, High Voltage Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - KTR03EZPF6804 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
KTR03EZPF6804
Resistors - Chip Resistor - Surface Mount KTR03EZPF6804
RES SMD 6.8M OHM 1% 1/10W 0603

RES SMD 6.8M OHM 1% 1/10W 0603

Supplier's Site
Res, 6M8, 1%, 0603, Thick Film; Resistor Case Style Rohm - 43AC0060 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6M8, 1%, 0603, Thick Film; Resistor Case Style Rohm
43AC0060
Res, 6M8, 1%, 0603, Thick Film; Resistor Case Style Rohm 43AC0060
RES, 6M8, 1%, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:6.8Mohm; Product Range:KTR Series; Voltage Rating:350V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 6M8, 1%, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:6.8Mohm; Product Range:KTR Series; Voltage Rating:350V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - KTR03EZPF6804 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
KTR03EZPF6804
Chip Resistor - Surface Mount KTR03EZPF6804
RES SMD 6.8M OHM 1% 1/10W 0603

RES SMD 6.8M OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number RHM6.8MAYDKR-ND KTR03EZPF6804 43AC0060 KTR03EZPF6804
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 6M8, 1%, 0603, Thick Film; Resistor Case Style Rohm Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 (1608 Metric) 0603
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176090-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 249000 ohms
View Details
5 suppliers
Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details