6.2 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, High Voltage Thick Film
RES, 6M2, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:6.2Mohm; Product Range:KTR Series; Voltage Rating:350V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RHM6.2MAYTR-ND | 72AC5897 |
| Product Name | Chip Resistor - Surface Mount | Res, 6M2, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Rohm |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use; High Voltage Resistor | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 | 0603 |
| Tolerance | 1 +/- % | 1 +/- % |