ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount KTR03EZPF6201

Description
6.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, High Voltage Thick Film
Request a Quote Datasheet
Description
6.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, High Voltage Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RHM6.2KAYTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM6.2KAYTR-ND
Chip Resistor - Surface Mount RHM6.2KAYTR-ND
6.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, High Voltage Thick Film

6.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM6.2KAYCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM6.2KAYCT-ND
Chip Resistor - Surface Mount RHM6.2KAYCT-ND
6.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, High Voltage Thick Film

6.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, High Voltage Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - KTR03EZPF6201 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
KTR03EZPF6201
Resistors - Chip Resistor - Surface Mount KTR03EZPF6201
RES SMD 6.2K OHM 1% 1/10W 0603

RES SMD 6.2K OHM 1% 1/10W 0603

Supplier's Site
Res, 6.2K, 1%, 0.1W, Thick Film, 0603 Rohs Compliant Rohm - 42AK4627 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6.2K, 1%, 0.1W, Thick Film, 0603 Rohs Compliant Rohm
42AK4627
Res, 6.2K, 1%, 0.1W, Thick Film, 0603 Rohs Compliant Rohm 42AK4627
RES, 6.2K, 1%, 0.1W, THICK FILM, 0603 ROHS COMPLIANT: YES

RES, 6.2K, 1%, 0.1W, THICK FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RHM6.2KAYTR-ND KTR03EZPF6201 42AK4627
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 6.2K, 1%, 0.1W, Thick Film, 0603 Rohs Compliant Rohm
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 (1608 Metric) 0603
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176762-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14.7 ohms
View Details
2 suppliers
Through Hole Resistors - 1260440 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C103J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details