The Resistor KTR03EZPF is a high voltage resistance chip resistor with a case style of 0603 (1608 metric). It has a rated power of 0.1W and a resistance value of 5.1 MΩ with a tolerance of ±1%. This resistor is designed to operate at a maximum voltage of 350V, making it suitable for high voltage applications such as camera flash circuits. The temperature coefficient is ±200 ppm/°C, and it can operate within a temperature range of -55°C to +155°C. The product is compliant with RoHS standards and has been certified under ISO9001 and AEC-Q200, indicating its reliability for automotive applications. The KTR series resistors are packaged in tape for easy handling and assembly, with a minimum order quantity of 5000 units.
5.1 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, High Voltage Thick Film
5.1 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, High Voltage Thick Film
5.1 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, High Voltage Thick Film
RES, 5M1, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:5.1Mohm; Product Range:KTR Series; Voltage Rating:350V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RHM5.1MAYDKR-ND | 72AC5892 |
| Product Name | Chip Resistor - Surface Mount | Res, 5M1, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Rohm |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use; High Voltage Resistor | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 | 0603 |
| Tolerance | 1 +/- % | 1 +/- % |